Win Source Part Number: 1360596-BFC233610104
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKP336 1
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 0.1 µF
Tolerance: ±20%
Ratings: X1
Applications: EMI, RFI Suppression
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.689" L x 0.394" W (17.50mm x 10.00mm)
Height - Seated (Max): 0.650" (16.50mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 275V
Voltage Rating - DC: 630V
Dielectric Material: Polypropylene (PP), Metallized
0.1µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial
630V 0.1uF PP Radial Ceramic Capacitor, 20% Tol, Through Hole Product overview: BFC233610104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233610104 can be used for catalog matching and distributor lookup.
CAP, 0.1µF, 20%, PP; Capacitance:0.1µF; Suppression Class:X1; Product Range:MKP3361 X1 Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes
CAP FILM 0.1UF 20% 630VDC RADIAL
CAP FILM 0.1UF 20% 630VDC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360596-BFC233610104 | BFC233610104-ND | 62-BFC233610104 | 26M6410 | BFC233610104 | BFC233610104 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Through-Hole 630V 0.1uF Capacitor | Cap, 0.1Μf, 20%, Pp; Capacitance Vishay | Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 630 volts | 630 volts | 630 volts | 275 volts | 630 volts |