0.27µF Film Capacitor 275V 400V Polyester, Metallized Radial
CAP FILM 0.27UF 5% 400VDC RADIAL
CAP FILM 0.27UF 5% 400VDC RADIAL
MKT270nF5%275VAC pitch15mm / REELPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233456274-ND | BFC233456274 | BFC233456274 | 18T2233 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt270Nf5%275Vac Pitch15Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |