Vishay Intertechnology, Inc. Film Capacitors BFC230364273

Description
CAP FILM 0.027UF 5% 630VDC RAD
Description
CAP FILM 0.027UF 5% 630VDC RAD
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC230364273 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.01 OºF to 10 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 250 V, 400 V, and 630 V, and AC voltages of 63 V, 100 V, and 160 V. It operates effectively at temperatures up to 105 °C and is categorized under climatic category 55/105/56. The construction includes a wound mono design with vacuum deposited aluminum electrodes and a flame-retardant epoxy coating (UL-class 94 V-0). The leads are made of tinned wire, and the product is available loose in a box with a pitch of 10 mm to 22.5 mm. The capacitor is compliant with IEC 60384-2 standards and is classified as performance grade 1, indicating a long life expectancy. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of voltage ratings, capacitance values, and environmental conditions.

Datasheet Summary
Powered by GS/AI

The BFC230364273 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.01 OºF to 10 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 250 V, 400 V, and 630 V, and AC voltages of 63 V, 100 V, and 160 V. It operates effectively at temperatures up to 105 °C and is categorized under climatic category 55/105/56. The construction includes a wound mono design with vacuum deposited aluminum electrodes and a flame-retardant epoxy coating (UL-class 94 V-0). The leads are made of tinned wire, and the product is available loose in a box with a pitch of 10 mm to 22.5 mm. The capacitor is compliant with IEC 60384-2 standards and is classified as performance grade 1, indicating a long life expectancy. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of voltage ratings, capacitance values, and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC230364273 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC230364273
Film Capacitors BFC230364273
CAP FILM 0.027UF 5% 630VDC RAD

CAP FILM 0.027UF 5% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC230364273 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC230364273
Capacitors - Film Capacitors BFC230364273
CAP FILM 0.027UF 5% 630VDC RAD

CAP FILM 0.027UF 5% 630VDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number BFC230364273 BFC230364273
Product Name Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details