Vishay Precision Group Capacitors - Film Capacitors BFC230341105

Description
Win Source Part Number: 1126625-BFC230341105 Category: Capacitors>Film Capacitors Series: MKT303 Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - AC: 63V Voltage Rating - DC: 250V Applications: General Purpose Height - Seated (Max): 0.421" (10.70mm) Standard Package: 1,500 Capacitance: 1 µF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.689" L x 0.236" W (17.50mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222230341105 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1126625-BFC230341105 Category: Capacitors>Film Capacitors Series: MKT303 Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - AC: 63V Voltage Rating - DC: 250V Applications: General Purpose Height - Seated (Max): 0.421" (10.70mm) Standard Package: 1,500 Capacitance: 1 µF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.689" L x 0.236" W (17.50mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222230341105 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1126625-BFC230341105 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1126625-BFC230341105
Capacitors - Film Capacitors 1126625-BFC230341105
Win Source Part Number: 1126625-BFC230341105 Category: Capacitors>Film Capacitors Series: MKT303 Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - AC: 63V Voltage Rating - DC: 250V Applications: General Purpose Height - Seated (Max): 0.421" (10.70mm) Standard Package: 1,500 Capacitance: 1 µF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.689" L x 0.236" W (17.50mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222230341105 Product Status: Obsolete

Win Source Part Number: 1126625-BFC230341105
Category: Capacitors>Film Capacitors
Series: MKT303
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 63V
Voltage Rating - DC: 250V
Applications: General Purpose
Height - Seated (Max): 0.421" (10.70mm)
Standard Package: 1,500
Capacitance: 1 µF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.689" L x 0.236" W (17.50mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 222230341105
Product Status: Obsolete

Buy Now Datasheet
1UF Capacitor - 62-BFC230341105 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1UF Capacitor
62-BFC230341105
1UF Capacitor 62-BFC230341105
CAP FILM 1UF 10% 250VDC RADIAL Product overview: BFC230341105 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC230341105 can be used for catalog matching and distributor lookup.

CAP FILM 1UF 10% 250VDC RADIAL Product overview: BFC230341105 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC230341105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC230341105 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC230341105
Capacitors - Film Capacitors BFC230341105
CAP FILM 1UF 10% 250VDC RADIAL

CAP FILM 1UF 10% 250VDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1126625-BFC230341105 62-BFC230341105 BFC230341105
Product Name Capacitors - Film Capacitors 1UF Capacitor Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers