Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF998-GS08 BF998-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971109-BF998-GS08 Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Number of Pins: 4 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-143 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Continuous Drain Current (ID): 30 mA Gate to Source Voltage (Vgs): 7 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971109-BF998-GS08 Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Number of Pins: 4 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-143 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Continuous Drain Current (ID): 30 mA Gate to Source Voltage (Vgs): 7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF998-GS08 - 971109-BF998-GS08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF998-GS08
971109-BF998-GS08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF998-GS08 971109-BF998-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971109-BF998-GS08 Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Number of Pins: 4 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-143 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Continuous Drain Current (ID): 30 mA Gate to Source Voltage (Vgs): 7 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971109-BF998-GS08
Packaging: Tape & Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Number of Pins: 4
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-143
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Continuous Drain Current (ID): 30 mA
Gate to Source Voltage (Vgs): 7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 971109-BF998-GS08
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF998-GS08
Package Type SOT3; SOT-143
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar RF Transistors - 1D2209NK005U7742 - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details