Vishay Intertechnology, Inc. OEM Parts - OEM Parts (A - B) - BF964SA BF964SA

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975170-BF964SA Mounting: SMD (SMT) Number of Elements: 1 Number of Pins: 4 Categories: OEM Parts(A-B) Case / Package: TO-50 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 200 mW Continuous Drain Current (ID): 30 mA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975170-BF964SA Mounting: SMD (SMT) Number of Elements: 1 Number of Pins: 4 Categories: OEM Parts(A-B) Case / Package: TO-50 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 200 mW Continuous Drain Current (ID): 30 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BF964SA - 975170-BF964SA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BF964SA
975170-BF964SA
OEM Parts - OEM Parts (A - B) - BF964SA 975170-BF964SA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975170-BF964SA Mounting: SMD (SMT) Number of Elements: 1 Number of Pins: 4 Categories: OEM Parts(A-B) Case / Package: TO-50 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 200 mW Continuous Drain Current (ID): 30 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975170-BF964SA
Mounting: SMD (SMT)
Number of Elements: 1
Number of Pins: 4
Categories: OEM Parts(A-B)
Case / Package: TO-50
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 200 mW
Continuous Drain Current (ID): 30 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 975170-BF964SA
Product Name OEM Parts - OEM Parts (A - B) - BF964SA
Unlock Full Specs
to access all available technical data