Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049141-BF961A
Mounting: SMD (SMT)
Number of Elements: 1
Number of Pins: 4
Categories: OEM Parts(A-B)
Case / Package: TO-50
Max Frequency: 300 MHz
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 200 mW
Continuous Drain Current (ID): 30 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1049141-BF961A |
| Product Name | OEM Parts - OEM Parts (A - B) - BF961A |