Vishay Intertechnology, Inc. OEM Parts - OEM Parts (A - B) - BF579-GS08 BF579-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049129-BF579-GS08 Mounting: SMD (SMT) Frequency: 1.75 GHz Polarity: PNP Power Dissipation: 200 mW Gain Bandwidth Product: 1.75 GHz Number of Pins: 3 Categories: OEM Parts(A-B) Case / Package: SOT-23 Max Frequency: 1.75 GHz Alternative Parts (Cross-Reference): BF579-GS08BF579 GS08; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Collector Emitter Voltage (VCEO): 20 V Emitter Base Voltage (VEBO): 3 V hFE Min: 20 Max Collector Current: 25 mA Continuous Collector Current: 25 mA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049129-BF579-GS08 Mounting: SMD (SMT) Frequency: 1.75 GHz Polarity: PNP Power Dissipation: 200 mW Gain Bandwidth Product: 1.75 GHz Number of Pins: 3 Categories: OEM Parts(A-B) Case / Package: SOT-23 Max Frequency: 1.75 GHz Alternative Parts (Cross-Reference): BF579-GS08BF579 GS08; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Collector Emitter Voltage (VCEO): 20 V Emitter Base Voltage (VEBO): 3 V hFE Min: 20 Max Collector Current: 25 mA Continuous Collector Current: 25 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BF579-GS08 - 1049129-BF579-GS08 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BF579-GS08
1049129-BF579-GS08
OEM Parts - OEM Parts (A - B) - BF579-GS08 1049129-BF579-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049129-BF579-GS08 Mounting: SMD (SMT) Frequency: 1.75 GHz Polarity: PNP Power Dissipation: 200 mW Gain Bandwidth Product: 1.75 GHz Number of Pins: 3 Categories: OEM Parts(A-B) Case / Package: SOT-23 Max Frequency: 1.75 GHz Alternative Parts (Cross-Reference): BF579-GS08BF579 GS08; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Collector Emitter Voltage (VCEO): 20 V Emitter Base Voltage (VEBO): 3 V hFE Min: 20 Max Collector Current: 25 mA Continuous Collector Current: 25 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049129-BF579-GS08
Mounting: SMD (SMT)
Frequency: 1.75 GHz
Polarity: PNP
Power Dissipation: 200 mW
Gain Bandwidth Product: 1.75 GHz
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Max Frequency: 1.75 GHz
Alternative Parts (Cross-Reference): BF579-GS08BF579 GS08;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Collector Emitter Voltage (VCEO): 20 V
Emitter Base Voltage (VEBO): 3 V
hFE Min: 20
Max Collector Current: 25 mA
Continuous Collector Current: 25 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1049129-BF579-GS08
Product Name OEM Parts - OEM Parts (A - B) - BF579-GS08
Unlock Full Specs
to access all available technical data