Vishay Intertechnology, Inc. Ceramic Capacitors BF025016WC98014BG1

Description
8pF ±1pF 9000V (9kV) Ceramic Capacitor R16 Axial, Can
Request a Quote Datasheet
Description
8pF ±1pF 9000V (9kV) Ceramic Capacitor R16 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF025016WC98014BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF025016WC98014BG1-ND
Ceramic Capacitors BF025016WC98014BG1-ND
8pF ±1pF 9000V (9kV) Ceramic Capacitor R16 Axial, Can

8pF ±1pF 9000V (9kV) Ceramic Capacitor R16 Axial, Can

Buy Now Datasheet
Ceramic Capacitors - BF025016WC98014BG1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BF025016WC98014BG1
Ceramic Capacitors BF025016WC98014BG1
CAP CER 8PF 9KV R16 AXIAL

CAP CER 8PF 9KV R16 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BF025016WC98014BG1-ND BF025016WC98014BG1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 9000 volts 9000 volts
WVAC 9000 volts 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M30G103J1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details