Vishay Intertechnology, Inc. Ceramic Capacitors BF025016WC95015BF1

Description
5pF ±2pF 9000V (9kV) Ceramic Capacitor R7 Axial, Can
Request a Quote Datasheet
Description
5pF ±2pF 9000V (9kV) Ceramic Capacitor R7 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF025016WC95015BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF025016WC95015BF1-ND
Ceramic Capacitors BF025016WC95015BF1-ND
5pF ±2pF 9000V (9kV) Ceramic Capacitor R7 Axial, Can

5pF ±2pF 9000V (9kV) Ceramic Capacitor R7 Axial, Can

Buy Now Datasheet
Ceramic Capacitors - BF025016WC95015BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BF025016WC95015BF1
Ceramic Capacitors BF025016WC95015BF1
CAP CER 5PF 9KV R7 AXIAL

CAP CER 5PF 9KV R7 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BF025016WC95015BF1-ND BF025016WC95015BF1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 9000 volts 9000 volts
WVAC 9000 volts 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details