Vishay Intertechnology, Inc. Ceramic Capacitors BF025016WC93013BF1

Description
3pF ±0.5pF 9000V (9kV) Ceramic Capacitor R7 Axial, Can
Request a Quote Datasheet
Description
3pF ±0.5pF 9000V (9kV) Ceramic Capacitor R7 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF025016WC93013BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF025016WC93013BF1-ND
Ceramic Capacitors BF025016WC93013BF1-ND
3pF ±0.5pF 9000V (9kV) Ceramic Capacitor R7 Axial, Can

3pF ±0.5pF 9000V (9kV) Ceramic Capacitor R7 Axial, Can

Buy Now Datasheet
Ceramic Capacitors - BF025016WC93013BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BF025016WC93013BF1
Ceramic Capacitors BF025016WC93013BF1
CAP CER 3PF 9KV R7 AXIAL

CAP CER 3PF 9KV R7 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BF025016WC93013BF1-ND BF025016WC93013BF1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 9000 volts 9000 volts
WVAC 9000 volts 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U103M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers