Vishay Intertechnology, Inc. Ceramic Capacitors BF025016WC80038BJ1

Description
80pF ±20% 9000V (9kV) Ceramic Capacitor R85 Axial, Can
Request a Quote Datasheet
Description
80pF ±20% 9000V (9kV) Ceramic Capacitor R85 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF025016WC80038BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF025016WC80038BJ1-ND
Ceramic Capacitors BF025016WC80038BJ1-ND
80pF ±20% 9000V (9kV) Ceramic Capacitor R85 Axial, Can

80pF ±20% 9000V (9kV) Ceramic Capacitor R85 Axial, Can

Buy Now Datasheet
Ceramic Capacitors - BF025016WC80038BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BF025016WC80038BJ1
Ceramic Capacitors BF025016WC80038BJ1
CAP CER 80PF 9KV R85 AXIAL

CAP CER 80PF 9KV R85 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BF025016WC80038BJ1-ND BF025016WC80038BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 9000 volts 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details