Vishay Intertechnology, Inc. Ceramic Capacitors BF025016WC30036BJ1

Description
30pF ±10% 9000V (9kV) Ceramic Capacitor R85 Axial, Can
Request a Quote Datasheet
Description
30pF ±10% 9000V (9kV) Ceramic Capacitor R85 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF025016WC30036BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF025016WC30036BJ1-ND
Ceramic Capacitors BF025016WC30036BJ1-ND
30pF ±10% 9000V (9kV) Ceramic Capacitor R85 Axial, Can

30pF ±10% 9000V (9kV) Ceramic Capacitor R85 Axial, Can

Buy Now Datasheet
Ceramic Capacitors - BF025016WC30036BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BF025016WC30036BJ1
Ceramic Capacitors BF025016WC30036BJ1
CAP CER 30PF 9KV R85 AXIAL

CAP CER 30PF 9KV R85 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BF025016WC30036BJ1-ND BF025016WC30036BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 9000 volts 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1725832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details