Vishay Intertechnology, Inc. Ceramic Capacitors BF016010WC92013BG1

Description
2pF ±0.5pF Ceramic Capacitor R16 Axial, Can
Request a Quote Datasheet
Description
2pF ±0.5pF Ceramic Capacitor R16 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF016010WC92013BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF016010WC92013BG1-ND
Ceramic Capacitors BF016010WC92013BG1-ND
2pF ±0.5pF Ceramic Capacitor R16 Axial, Can

2pF ±0.5pF Ceramic Capacitor R16 Axial, Can

Buy Now Datasheet
Ceramic Capacitors - BF016010WC92013BG1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BF016010WC92013BG1
Ceramic Capacitors BF016010WC92013BG1
CAP CER 2PF R16 AXIAL

CAP CER 2PF R16 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BF016010WC92013BG1-ND BF016010WC92013BG1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Lead Style Straight Axial; Straight
Mounting Style Chassis Mount Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P20G152J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details