Vishay Intertechnology, Inc. Ceramic Capacitors BF016010BE95013BH1

Description
5pF ±0.5pF 5000V (5kV) Ceramic Capacitor R42 Axial, Can
Request a Quote Datasheet
Description
5pF ±0.5pF 5000V (5kV) Ceramic Capacitor R42 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF016010BE95013BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF016010BE95013BH1-ND
Ceramic Capacitors BF016010BE95013BH1-ND
5pF ±0.5pF 5000V (5kV) Ceramic Capacitor R42 Axial, Can

5pF ±0.5pF 5000V (5kV) Ceramic Capacitor R42 Axial, Can

Buy Now Datasheet
Ceramic Capacitors - BF016010BE95013BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BF016010BE95013BH1
Ceramic Capacitors BF016010BE95013BH1
CAP CER 5PF 5KV R42 AXIAL

CAP CER 5PF 5KV R42 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BF016010BE95013BH1-ND BF016010BE95013BH1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 5000 volts 5000 volts
WVAC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details