Vishay Intertechnology, Inc. Ceramic Capacitors BF016010BE50038BJ1

Description
50pF ±20% 5000V (5kV) Ceramic Capacitor R85 Axial, Can
Request a Quote Datasheet
Description
50pF ±20% 5000V (5kV) Ceramic Capacitor R85 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF016010BE50038BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF016010BE50038BJ1-ND
Ceramic Capacitors BF016010BE50038BJ1-ND
50pF ±20% 5000V (5kV) Ceramic Capacitor R85 Axial, Can

50pF ±20% 5000V (5kV) Ceramic Capacitor R85 Axial, Can

Buy Now Datasheet
Capacitors - Ceramic Capacitors - BF016010BE50038BJ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
BF016010BE50038BJ1
Capacitors - Ceramic Capacitors BF016010BE50038BJ1
CAP CER 50PF 5KV R85 AXIAL

CAP CER 50PF 5KV R85 AXIAL

Supplier's Site
Ceramic Capacitors - BF016010BE50038BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BF016010BE50038BJ1
Ceramic Capacitors BF016010BE50038BJ1
CAP CER 50PF 5KV R85 AXIAL

CAP CER 50PF 5KV R85 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number BF016010BE50038BJ1-ND BF016010BE50038BJ1 BF016010BE50038BJ1
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 5000 volts 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details