Vishay Intertechnology, Inc. Ceramic Capacitors BF016010BE25038BJ1

Description
25pF ±20% 5000V (5kV) Ceramic Capacitor R85 Axial, Can
Request a Quote Datasheet
Description
25pF ±20% 5000V (5kV) Ceramic Capacitor R85 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF016010BE25038BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF016010BE25038BJ1-ND
Ceramic Capacitors BF016010BE25038BJ1-ND
25pF ±20% 5000V (5kV) Ceramic Capacitor R85 Axial, Can

25pF ±20% 5000V (5kV) Ceramic Capacitor R85 Axial, Can

Buy Now Datasheet
Ceramic Capacitors - BF016010BE25038BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BF016010BE25038BJ1
Ceramic Capacitors BF016010BE25038BJ1
CAP CER 25PF 5KV R85 AXIAL

CAP CER 25PF 5KV R85 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BF016010BE25038BJ1-ND BF016010BE25038BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C102K1RAC - 914149-C0805C102K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers