Vishay Intertechnology, Inc. Ceramic Capacitors BF016010BE16038BH1

Description
16pF ±20% 5000V (5kV) Ceramic Capacitor R42 Axial, Can
Request a Quote Datasheet
Description
16pF ±20% 5000V (5kV) Ceramic Capacitor R42 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF016010BE16038BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF016010BE16038BH1-ND
Ceramic Capacitors BF016010BE16038BH1-ND
16pF ±20% 5000V (5kV) Ceramic Capacitor R42 Axial, Can

16pF ±20% 5000V (5kV) Ceramic Capacitor R42 Axial, Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BF016010BE16038BH1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details