Vishay Intertechnology, Inc. Ceramic Capacitors BF016010BE12033BH1

Description
12pF ±5% 5000V (5kV) Ceramic Capacitor R42 Axial, Can
Request a Quote Datasheet
Description
12pF ±5% 5000V (5kV) Ceramic Capacitor R42 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF016010BE12033BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF016010BE12033BH1-ND
Ceramic Capacitors BF016010BE12033BH1-ND
12pF ±5% 5000V (5kV) Ceramic Capacitor R42 Axial, Can

12pF ±5% 5000V (5kV) Ceramic Capacitor R42 Axial, Can

Buy Now Datasheet
Ceramic Capacitors - BF016010BE12033BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BF016010BE12033BH1
Ceramic Capacitors BF016010BE12033BH1
CAP CER 12PF 5KV R42 AXIAL

CAP CER 12PF 5KV R42 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BF016010BE12033BH1-ND BF016010BE12033BH1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1833088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details