Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048929-BCW60B-GS08
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048929-BCW60B-GS08 |
| Product Name | OEM Parts - OEM Parts (A - B) - BCW60B-GS08 |