Vishay Intertechnology, Inc. Chip Resistor - Surface Mount BCR10001FMAHWS

Description
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0202 (0505 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0202 (0505 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - BCR10001FMAHWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
BCR10001FMAHWS-ND
Chip Resistor - Surface Mount BCR10001FMAHWS-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0202 (0505 Metric) Moisture Resistant Thin Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0202 (0505 Metric) Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number BCR10001FMAHWS-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0202
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD275GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details