Vishay Intertechnology, Inc. TRANSISTORS - Transistors (BJT) - Single - BC857B BC857B

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 096073-BC857B Family Name: BC857B Alternative Parts (Cross-Reference): BC857C; BC857A TR Tin/Lead; BC857B; Introduction Date: April 02, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 096073-BC857B Family Name: BC857B Alternative Parts (Cross-Reference): BC857C; BC857A TR Tin/Lead; BC857B; Introduction Date: April 02, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC857B - 096073-BC857B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857B
096073-BC857B
TRANSISTORS - Transistors (BJT) - Single - BC857B 096073-BC857B
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 096073-BC857B Family Name: BC857B Alternative Parts (Cross-Reference): BC857C; BC857A TR Tin/Lead; BC857B; Introduction Date: April 02, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 096073-BC857B
Family Name: BC857B
Alternative Parts (Cross-Reference): BC857C; BC857A TR Tin/Lead; BC857B;
Introduction Date: April 02, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Signal Processing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 096073-BC857B
Product Name TRANSISTORS - Transistors (BJT) - Single - BC857B
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7309QTR - 1020724-AUIRF7309QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 1400 milliwatts
View Details
6 suppliers
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details