Vishay Intertechnology, Inc. Discrete Semiconductor Products BC846B-GS08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 232186-BC846B-GS08 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC846B Alternative Parts (Cross-Reference): BC846B/E8; BC846B-GS18; BC846B-GS08/E3; BC846B; Introduction Date: August 31, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Power Management, Industrial
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 232186-BC846B-GS08 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC846B Alternative Parts (Cross-Reference): BC846B/E8; BC846B-GS18; BC846B-GS08/E3; BC846B; Introduction Date: August 31, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Power Management, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 232186-BC846B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232186-BC846B-GS08
Discrete Semiconductor Products 232186-BC846B-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 232186-BC846B-GS08 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC846B Alternative Parts (Cross-Reference): BC846B/E8; BC846B-GS18; BC846B-GS08/E3; BC846B; Introduction Date: August 31, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Power Management, Industrial

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 232186-BC846B-GS08
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC846B
Alternative Parts (Cross-Reference): BC846B/E8; BC846B-GS18; BC846B-GS08/E3; BC846B;
Introduction Date: August 31, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Power Management, Industrial

Buy Now
Singapore, Singapore
0.1A 80V Bipolar Transistor
276-BC846B-GS08
0.1A 80V Bipolar Transistor 276-BC846B-GS08
Small Signal Bipolar Transistor, 0.1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, PLASTIC PACKAGE-3 Product overview: BC846B-GS08 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B-GS08 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, PLASTIC PACKAGE-3 Product overview: BC846B-GS08 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 232186-BC846B-GS08 276-BC846B-GS08
Product Name Discrete Semiconductor Products 0.1A 80V Bipolar Transistor
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data