BIPOLAR TRANSISTOR, NPN, 25V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:800mA; Power Dissipation:310mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 20H1815 |
| Product Name | Bipolar Transistor, Npn, 25V, Full Reel; Transistor Polarity Vishay |
| Polarity | NPN |