Vishay Intertechnology, Inc. Discrete Semiconductor Products BC807-16-GS08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 232145-BC807-16-GS08 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC807-16 Alternative Parts (Cross-Reference): BC80716MTF; BC807-16; BC807-16-GS18; BC807-16/E8; Introduction Date: April 02, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 232145-BC807-16-GS08 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC807-16 Alternative Parts (Cross-Reference): BC80716MTF; BC807-16; BC807-16-GS18; BC807-16/E8; Introduction Date: April 02, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 232145-BC807-16-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232145-BC807-16-GS08
Discrete Semiconductor Products 232145-BC807-16-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 232145-BC807-16-GS08 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC807-16 Alternative Parts (Cross-Reference): BC80716MTF; BC807-16; BC807-16-GS18; BC807-16/E8; Introduction Date: April 02, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 232145-BC807-16-GS08
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC807-16
Alternative Parts (Cross-Reference): BC80716MTF; BC807-16; BC807-16-GS18; BC807-16/E8;
Introduction Date: April 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 232145-BC807-16-GS08
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-6369-2-ND - DigiKey
Specs
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Translator ICs - 1897443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details