Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973775-BB804-1-GS08
Current Rating: 50 A
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Breakdown Voltage: 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973775-BB804-1-GS08 |
| Product Name | OEM Parts - OEM Parts (A - B) - BB804-1-GS08 |