Vishay Intertechnology, Inc. Ceramic Capacitors BB030033BJ12P536AC

Description
12.5pF ±10% 15000V (15kV) Ceramic Capacitor
Request a Quote Datasheet
Description
12.5pF ±10% 15000V (15kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BB030033BJ12P536AC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BB030033BJ12P536AC-ND
Ceramic Capacitors BB030033BJ12P536AC-ND
12.5pF ±10% 15000V (15kV) Ceramic Capacitor

12.5pF ±10% 15000V (15kV) Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - BB030033BJ12P536AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BB030033BJ12P536AC
Ceramic Capacitors BB030033BJ12P536AC
CAP CER 12.5PF 15KV

CAP CER 12.5PF 15KV

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BB030033BJ12P536AC-ND BB030033BJ12P536AC
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 15000 volts 15000 volts
WVAC 15000 volts 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 106DCB112K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers