Vishay Intertechnology, Inc. Ceramic Capacitors BB020016VZ17P536AC

Description
17.5pF ±10% 7500V (7.5kV) Ceramic Capacitor
Request a Quote Datasheet
Description
17.5pF ±10% 7500V (7.5kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BB020016VZ17P536AC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BB020016VZ17P536AC-ND
Ceramic Capacitors BB020016VZ17P536AC-ND
17.5pF ±10% 7500V (7.5kV) Ceramic Capacitor

17.5pF ±10% 7500V (7.5kV) Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - BB020016VZ17P536AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BB020016VZ17P536AC
Ceramic Capacitors BB020016VZ17P536AC
CAP CER 17.5PF 7.5KV

CAP CER 17.5PF 7.5KV

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BB020016VZ17P536AC-ND BB020016VZ17P536AC
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 7500 volts 7500 volts
WVAC 7500 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Ceramic Capacitors - CK05BX820K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF2R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details