Vishay Intertechnology, Inc. Ceramic Capacitors BB000057BJ33036AC1

Description
33pF ±10% 15000V (15kV) Ceramic Capacitor
Request a Quote Datasheet
Description
33pF ±10% 15000V (15kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BB000057BJ33036AC1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BB000057BJ33036AC1-ND
Ceramic Capacitors BB000057BJ33036AC1-ND
33pF ±10% 15000V (15kV) Ceramic Capacitor

33pF ±10% 15000V (15kV) Ceramic Capacitor

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BB000057BJ33036AC1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101202U200EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details