50pF ±10% 7500V (7.5kV) Ceramic Capacitor
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | BB000050VZ50036AC1-ND |
| Product Name | Ceramic Capacitors |
| Applications | General Purpose |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |