Vishay Precision Group 0.25 A 70 V Diode and Rectifier BAW56-V-GS08

Description
DIODE 0.25 A, 70 V, 2 ELEMENT, SILICON, SIGNAL DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-3, Signal Diode Product overview: BAW56-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 A, 70 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25 A, 70 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 0.25 A, 70 V, 2 ELEMENT, SILICON, SIGNAL DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-3, Signal Diode Product overview: BAW56-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 A, 70 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25 A, 70 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25 A 70 V Diode and Rectifier - 286-BAW56-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25 A 70 V Diode and Rectifier
286-BAW56-V-GS08
0.25 A 70 V Diode and Rectifier 286-BAW56-V-GS08
DIODE 0.25 A, 70 V, 2 ELEMENT, SILICON, SIGNAL DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-3, Signal Diode Product overview: BAW56-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 A, 70 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25 A, 70 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-V-GS08 can be used for catalog matching and distributor lookup.

DIODE 0.25 A, 70 V, 2 ELEMENT, SILICON, SIGNAL DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-3, Signal Diode Product overview: BAW56-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 A, 70 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25 A, 70 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231841-BAW56-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231841-BAW56-V-GS08
Discrete Semiconductor Products 231841-BAW56-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231841-BAW56-V-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAW56-V Alternative Parts (Cross-Reference): 1SS181(T5LNHE,F); 1SS181(F); 1SS181(T,5LT); Introduction Date: January 00, 1900 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231841-BAW56-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAW56-V
Alternative Parts (Cross-Reference): 1SS181(T5LNHE,F); 1SS181(F); 1SS181(T,5LT);
Introduction Date: January 00, 1900
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now
Diode, Ultrafast Recovery, 250Ma, 70V, Sot-23-3, Full Reel; Diode Configuration Vishay - 64M6816 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 250Ma, 70V, Sot-23-3, Full Reel; Diode Configuration Vishay
64M6816
Diode, Ultrafast Recovery, 250Ma, 70V, Sot-23-3, Full Reel; Diode Configuration Vishay 64M6816
DIODE, ULTRAFAST RECOVERY, 250mA, 70V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 250mA, 70V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Diode, Ultrafast Recovery, 250Ma, 70V, Sot-23-3; Diode Configuration Vishay - 69W6193 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 250Ma, 70V, Sot-23-3; Diode Configuration Vishay
69W6193
Diode, Ultrafast Recovery, 250Ma, 70V, Sot-23-3; Diode Configuration Vishay 69W6193
DIODE, ULTRAFAST RECOVERY, 250mA, 70V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 250mA, 70V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diodes
Product Number 286-BAW56-V-GS08 231841-BAW56-V-GS08 64M6816
Product Name 0.25 A 70 V Diode and Rectifier Discrete Semiconductor Products Diode, Ultrafast Recovery, 250Ma, 70V, Sot-23-3, Full Reel; Diode Configuration Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 9211192P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT363; SOT-363
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6050CS - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Ceramic
View Details
Dual voltage regulator diodes - BZB84-B22-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details