Vishay Intertechnology, Inc. 0.25A 70V Diode and Rectifier BAW56-GS08

Description
Rectifier Diode, Blank, 0.25A, 70V V(RRM), Product overview: BAW56-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Blank, 0.25A, 70V V(RRM), Product overview: BAW56-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.25A 70V Diode and Rectifier - 286-BAW56-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25A 70V Diode and Rectifier
286-BAW56-GS08
0.25A 70V Diode and Rectifier 286-BAW56-GS08
Rectifier Diode, Blank, 0.25A, 70V V(RRM), Product overview: BAW56-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-GS08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Blank, 0.25A, 70V V(RRM), Product overview: BAW56-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231833-BAW56-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231833-BAW56-GS08
Discrete Semiconductor Products 231833-BAW56-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231833-BAW56-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAW56 Alternative Parts (Cross-Reference): BAW56-E3; BAW56; BAW56-7; BAW56GS18; Introduction Date: April 10, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231833-BAW56-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAW56
Alternative Parts (Cross-Reference): BAW56-E3; BAW56; BAW56-7; BAW56GS18;
Introduction Date: April 10, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAW56-GS08 231833-BAW56-GS08
Product Name 0.25A 70V Diode and Rectifier Discrete Semiconductor Products
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 7513310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT363; Sot-363 (sc-88)
View Details
Dual series high-speed switching diodes - BAV99QBZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: TP902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details