Small Signal Diode, 70V, 250mA, SOT-23, Switching Product overview: BAV99-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 250mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 250mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV99-V-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231812-BAV99-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAV99-V
Alternative Parts (Cross-Reference): BAV99; BAV99-F; BAV99-7 T&R;
Introduction Date: April 03, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
DUAL 70V DIODE, SERIES, SOT-23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diodes |
| Product Number | 280-BAV99-V-GS08 | 231812-BAV99-V-GS08 | 70061840 |
| Product Name | 70V 250mA SOT-23 Diode and Rectifier | Discrete Semiconductor Products | DUAL 70V DIODE, SERIES, SOT-23 |
| Package | Tape and Reel |