Vishay Precision Group Diode, Small Signal, 70V, Sot-23; Diode Configuration Vishay BAV99-E3-08.

Description
DIODE, SMALL SIGNAL, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A; Product Range:- RoHS Compliant: No
Datasheet
Description
DIODE, SMALL SIGNAL, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Small Signal, 70V, Sot-23; Diode Configuration Vishay - 27AC0772 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 70V, Sot-23; Diode Configuration Vishay
27AC0772
Diode, Small Signal, 70V, Sot-23; Diode Configuration Vishay 27AC0772
DIODE, SMALL SIGNAL, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A; Product Range:- RoHS Compliant: No

DIODE, SMALL SIGNAL, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC0772
Product Name Diode, Small Signal, 70V, Sot-23; Diode Configuration Vishay
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Bridge Rectifiers - 1219630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details