Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231774-BAV70-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAV70-V
Alternative Parts (Cross-Reference): BAV70/E8; BAV70/E9; BAV70TR; BAV70-GS08;
Introduction Date: March 11, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Diode Small Signal Switching 70V 0.25A 3-Pin SOT-23 T/R Product overview: BAV70-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.25A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70-V-GS08 can be used for catalog matching and distributor lookup.
SWITCHING DIODE, 70V, 250mA, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:2A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes |
| Product Number | 231774-BAV70-V-GS08 | 286-BAV70-V-GS08 | 55R1195 |
| Product Name | Discrete Semiconductor Products | 70V 0.25A SOT-23 Diode and Rectifier | Switching Diode, 70V, 250Ma, Sot-23; Diode Configuration Vishay |
| Diode Type | Diodes,Rectifiers - Arrays | ||
| Package | Tape and Reel | ||
| RoHS Compliant | RoHS | RoHS | |
| Tj | -65 C (-85 F) |