Vishay Intertechnology, Inc. 0.25A 70V Diode and Rectifier BAV70-G3-18

Description
Rectifier Diode, Blank, 2 Element, 0.25A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAV70-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV70-G3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Blank, 2 Element, 0.25A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAV70-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV70-G3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25A 70V Diode and Rectifier - 280-BAV70-G3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25A 70V Diode and Rectifier
280-BAV70-G3-18
0.25A 70V Diode and Rectifier 280-BAV70-G3-18
Rectifier Diode, Blank, 2 Element, 0.25A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAV70-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV70-G3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, Blank, 2 Element, 0.25A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAV70-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV70-G3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV70-G3-18 - 115277-BAV70-G3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70-G3-18
115277-BAV70-G3-18
Diodes, Rectifiers - Arrays - BAV70-G3-18 115277-BAV70-G3-18
Manufacturer: Vishay Win Source Part Number: 115277-BAV70-G3-18 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 2.5μA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 250mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BAV70-7-F; BAV70-G; BAV70; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 115277-BAV70-G3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 250mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAV70-7-F; BAV70-G; BAV70;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 112-BAV70-G3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 112-BAV70-G3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 70V 250MA SOT23-3

DIODE ARRAY GP 70V 250MA SOT23-3

Buy Now Datasheet
Diode Arrays - 112-BAV70-G3-18CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 70V 250MA SOT23-3

DIODE ARRAY GP 70V 250MA SOT23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70-G3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70-G3-18
Discrete Semiconductor Products - Diodes - Rectifiers BAV70-G3-18
DIODE ARRAY GP 70V 250MA SOT23-3

DIODE ARRAY GP 70V 250MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 280-BAV70-G3-18 115277-BAV70-G3-18 112-BAV70-G3-18TR-ND BAV70-G3-18
Product Name 0.25A 70V Diode and Rectifier Diodes, Rectifiers - Arrays - BAV70-G3-18 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
IO 0.2500 amps
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data