Vishay Intertechnology, Inc. 200V 0.25A Diode and Rectifier BAV302-TR3

Description
Diode Small Signal Switching 200V 0.25A 2-Pin MicroMELF T/R Product overview: BAV302-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV302-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Small Signal Switching 200V 0.25A 2-Pin MicroMELF T/R Product overview: BAV302-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV302-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 0.25A Diode and Rectifier - 280-BAV302-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 0.25A Diode and Rectifier
280-BAV302-TR3
200V 0.25A Diode and Rectifier 280-BAV302-TR3
Diode Small Signal Switching 200V 0.25A 2-Pin MicroMELF T/R Product overview: BAV302-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV302-TR3 can be used for catalog matching and distributor lookup.

Diode Small Signal Switching 200V 0.25A 2-Pin MicroMELF T/R Product overview: BAV302-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV302-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAV302-TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV302-TR3-ND
Single Diodes BAV302-TR3-ND
Diode Standard 150V 250mA (DC) Surface Mount MicroMELF

Diode Standard 150V 250mA (DC) Surface Mount MicroMELF

Buy Now Datasheet
Diodes, Rectifiers - Single - BAV302-TR3 - 116717-BAV302-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV302-TR3
116717-BAV302-TR3
Diodes, Rectifiers - Single - BAV302-TR3 116717-BAV302-TR3
Manufacturer: Vishay Win Source Part Number: 116717-BAV302-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 150V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroMELF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 116717-BAV302-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 150V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV302-TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV302-TR3
Discrete Semiconductor Products - Diodes - Rectifiers BAV302-TR3
DIODE GP 150V 250MA MICROMELF

DIODE GP 150V 250MA MICROMELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-BAV302-TR3 BAV302-TR3-ND 116717-BAV302-TR3 BAV302-TR3
Product Name 200V 0.25A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAV302-TR3 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel MicroMELF; MELF
RoHS Compliant RoHS
IO 0.2500 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data