Diode Small Signal Switching 60V 0.25A 2-Pin MicroMELF T/R Product overview: BAV300-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV300-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 863521-BAV300-TR
Series: Automotive, AEC-Q101
Features: Diode Standard 50 V 250mA (DC) Surface Mount MicroMELF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV300
Categories: Discrete Semiconductor Products
Case / Package: MicroMELF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 112-BAV300-CT, BAV300-TRGITR, 112-BAV300-TR, 112-BAV300-DKR, BAV300-TRGITR-ND, BAV300-TR-ND, BAV300-TRGICT, BAV300-TRGICT-ND
Diode Standard 50V 250mA (DC) Surface Mount MicroMELF
Diode Standard 50V 250mA (DC) Surface Mount MicroMELF
Diode Standard 50V 250mA (DC) Surface Mount MicroMELF
DIODE GP 50V 250MA MICROMELF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-BAV300-TR | 863521-BAV300-TR | 112-BAV300-CT-ND | BAV300-TR |
| Product Name | 60V 0.25A Diode and Rectifier | Diodes, Rectifiers - Single - BAV300-TR | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | MicroMELF; MELF | ||
| RoHS Compliant | RoHS | |||
| IO | 0.2500 amps | |||
| Tj | -65 C (-85 F) | 175 C (347 F) |