Vishay Precision Group Diodes, Rectifiers - Arrays - BAV23C-E3-08 BAV23C-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 912874-BAV23C-E3-08 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Standard 200 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAV23 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-BAV23C-E3-08TR, BAV23C-E3-08-ND, 112-BAV23C-E3-08DKR, BAV23C-E3-08GITR, BAV23C-E3-08GICT-ND, BAV23C-E3-08GITR-ND, 112-BAV23C-E3-08CT, BAV23C-E3-08GICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 912874-BAV23C-E3-08 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Standard 200 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAV23 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-BAV23C-E3-08TR, BAV23C-E3-08-ND, 112-BAV23C-E3-08DKR, BAV23C-E3-08GITR, BAV23C-E3-08GICT-ND, BAV23C-E3-08GITR-ND, 112-BAV23C-E3-08CT, BAV23C-E3-08GICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAV23C-E3-08 - 912874-BAV23C-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV23C-E3-08
912874-BAV23C-E3-08
Diodes, Rectifiers - Arrays - BAV23C-E3-08 912874-BAV23C-E3-08
Manufacturer: Vishay Win Source Part Number: 912874-BAV23C-E3-08 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Standard 200 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAV23 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-BAV23C-E3-08TR, BAV23C-E3-08-ND, 112-BAV23C-E3-08DKR, BAV23C-E3-08GITR, BAV23C-E3-08GICT-ND, BAV23C-E3-08GITR-ND, 112-BAV23C-E3-08CT, BAV23C-E3-08GICT

Manufacturer: Vishay
Win Source Part Number: 912874-BAV23C-E3-08
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Standard 200 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV23
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 112-BAV23C-E3-08TR, BAV23C-E3-08-ND, 112-BAV23C-E3-08DKR, BAV23C-E3-08GITR, BAV23C-E3-08GICT-ND, BAV23C-E3-08GITR-ND, 112-BAV23C-E3-08CT, BAV23C-E3-08GICT

Buy Now Datasheet
Diode Arrays - 112-BAV23C-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 112-BAV23C-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 112-BAV23C-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
0.2A 250V Diode and Rectifier - 280-BAV23C-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A 250V Diode and Rectifier
280-BAV23C-E3-08
0.2A 250V Diode and Rectifier 280-BAV23C-E3-08
Rectifier Diode, 2 Element, 0.2A, 250V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAV23C-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV23C-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 2 Element, 0.2A, 250V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAV23C-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV23C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV23C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV23C-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAV23C-E3-08
DIODE ARRAY GP 200V 200MA SOT23

DIODE ARRAY GP 200V 200MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 912874-BAV23C-E3-08 112-BAV23C-E3-08CT-ND 280-BAV23C-E3-08 BAV23C-E3-08
Product Name Diodes, Rectifiers - Arrays - BAV23C-E3-08 Diode Arrays 0.2A 250V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; SOT23
Arrangement Common Catode
Tj 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data