Vishay Intertechnology, Inc. 0.2A 250V Diode and Rectifier BAV21WS-GS18

Description
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Product overview: BAV21WS-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WS-GS18 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Product overview: BAV21WS-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WS-GS18 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.2A 250V Diode and Rectifier - 280-BAV21WS-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A 250V Diode and Rectifier
280-BAV21WS-GS18
0.2A 250V Diode and Rectifier 280-BAV21WS-GS18
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Product overview: BAV21WS-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WS-GS18 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Product overview: BAV21WS-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WS-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231736-BAV21WS-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231736-BAV21WS-GS18
Discrete Semiconductor Products 231736-BAV21WS-GS18
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231736-BAV21WS-GS18 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAV21WS Alternative Parts (Cross-Reference): BAV21WS-G3-08; BAV21WS-G3-18; BAV21WS; BAV21WS/D5; Introduction Date: December 11, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231736-BAV21WS-GS18
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAV21WS
Alternative Parts (Cross-Reference): BAV21WS-G3-08; BAV21WS-G3-18; BAV21WS; BAV21WS/D5;
Introduction Date: December 11, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BAV21WS-GS18 231736-BAV21WS-GS18
Product Name 0.2A 250V Diode and Rectifier Discrete Semiconductor Products
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data