Diode Small Signal Switching 250V 0.25A 2-Pin DO-35 T/R Product overview: BAV21-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21-TR can be used for catalog matching and distributor lookup.
Diode Standard 200V 250mA (DC) Through Hole DO-35 (DO-204AH)
Diode Standard 200V 250mA (DC) Through Hole DO-35 (DO-204AH)
Manufacturer: Vishay
Win Source Part Number: 1151682-BAV21-TR
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
200V 1V@100mA 50ns 250mA DO-204AH Switching Diode ROHS
DIODE GEN PURP 200V 250MA DO35
Switching Diodes
SWITCHING DIODE, 250V, 250mA, DO-35; Diode Configuration:Single
SWITCHING DIODE, 250V, 250mA, DO-35, FULL REEL; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-BAV21-TR | BAV21VSTR-ND | 1151682-BAV21-TR | BAV21-TR | BAV21-TR | 70061675 | 32C8993 |
| Product Name | 250V 0.25A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAV21-TR | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Diode; 250 mA; 250 V (Min.); 1 V (Max.); 500 mW; 350 K/W; 1.5 pF (Typ.); DO-35 | Switching Diode, 250V, 250Ma, Do-35; Diode Configuration Vishay |
| Package | Tape and Reel | DO-35 | DO-35 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 0.2500 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | |||||
| Diode Applications | Switching | Switching |