Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960492-BAV20WS-V-GS0
Packaging: Tape & Reel
Length: 1.95 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Forward Voltage: 1.25 V
Peak Non-Repetitive Surge Current: 1 A
Forward Current: 250 mA
Height: 1.05 mm
Number of Pins: 2
Width: 1.5 mm
Categories: OEM Parts(A-B)
Case / Package: SOD-323-2
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Max Surge Current: 1 A
Max Repetitive Reverse Voltage (Vrrm): 200 V
Peak Reverse Current: 100 nA
Reverse Recovery Time: 50 ns
Recovery Time: 50 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960492-BAV20WS-V-GS08 |
| Product Name | OEM Parts - OEM Parts (A - B) - BAV20WS-V-GS08 |