Rectifier Diode, 1 Element, 0.2A, 200V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: BAV20WS-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV20WS-G3-08 can be used for catalog matching and distributor lookup.
DIODE STANDARD 150V 250MA SOD323
DIODE GEN PURP 150V 250MA SOD323
Diode Standard 150V 250mA (DC) Surface Mount SOD-323
DIODE GEN PURP 150V 250MA SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-BAV20WS-G3-08 | 112-BAV20WS-G3-08DKR-ND | BAV20WS-G3-08 |
| Product Name | 0.2A 200V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-323 | |
| RoHS Compliant | RoHS | ||
| IO | 0.2500 amps |