Manufacturer: Vishay
Win Source Part Number: 912869-BAV20W-HE3-18
Series: Automotive, AEC-Q101
Features: Diode Standard 150 V 250mA (DC) Surface Mount SOD-123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV20
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV20W-HE3-18-ND, BAV20W-HE3-18GITR, BAV20W-HE3-18GICT
Diode Standard 150V 250mA (DC) Surface Mount SOD-123
Rectifier Diode, 1 Element, 0.2A, 200V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAV20W-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV20W-HE3-18 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 150V 250MA SOD123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 912869-BAV20W-HE3-18 | BAV20W-HE3-18GITR-ND | 280-BAV20W-HE3-18 | BAV20W-HE3-18 |
| Product Name | Diodes, Rectifiers - Single - BAV20W-HE3-18 | Single Diodes | 0.2A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 150 V 250mA (DC) Surface Mount SOD-123 | |||
| Tj | 150 C (302 F) | -55 C (-67 F) | ||
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS |