Rectifier Diode, 1 Element, 0.2A, 200V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAV20W-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAV20W-HE3-08 can be used for catalog matching and distributor lookup.
Diode Standard 150V 250mA (DC) Surface Mount SOD-123
Manufacturer: Vishay
Win Source Part Number: 912868-BAV20W-HE3-08
Series: Automotive, AEC-Q101
Features: Diode Standard 150 V 250mA (DC) Surface Mount SOD-123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV20
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV20W-HE3-08GICT, 112-BAV20W-HE3-08TR,
DIODE GEN PURP 150V 250MA SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 2085-BAV20W-HE3-08 | 112-BAV20W-HE3-08TR-ND | 912868-BAV20W-HE3-08 | BAV20W-HE3-08 |
| Product Name | 0.2A 200V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAV20W-HE3-08 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS | |||
| IO | 0.2500 amps | |||
| Tj | -55 C (-67 F) | 150 C (302 F) |