Vishay Intertechnology, Inc. END - OF - LIFE - BAV203 BAV203

Description
Manufacturer: Vishay Win Source Part Number: 1151678-BAV203 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1151678-BAV203 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BAV203 - 1151678-BAV203 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAV203
1151678-BAV203
END - OF - LIFE - BAV203 1151678-BAV203
Manufacturer: Vishay Win Source Part Number: 1151678-BAV203 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1151678-BAV203
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1151678-BAV203
Product Name END - OF - LIFE - BAV203
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1221240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TP869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
General-purpose triple Schottky diode - BAS70VYX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details