Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BAV203-GS18 BAV203-GS18

Description
Manufacturer: Vishay Win Source Part Number: 863513-BAV203-GS18 Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 250mA (DC) Surface Mount SOD-80 QuadroMELF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-80 Variant Package: Reel - TR Mounting: Surface Mount Family Name: BAV203 Categories: Discrete Semiconductor Products Case / Package: SOD-80 QuadroMELF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAV203-GS18-ND, BAV203-GS18GICT, BAV203-GS18GITR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 863513-BAV203-GS18 Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 250mA (DC) Surface Mount SOD-80 QuadroMELF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-80 Variant Package: Reel - TR Mounting: Surface Mount Family Name: BAV203 Categories: Discrete Semiconductor Products Case / Package: SOD-80 QuadroMELF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAV203-GS18-ND, BAV203-GS18GICT, BAV203-GS18GITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAV203-GS18 - 863513-BAV203-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV203-GS18
863513-BAV203-GS18
Diodes, Rectifiers - Single - BAV203-GS18 863513-BAV203-GS18
Manufacturer: Vishay Win Source Part Number: 863513-BAV203-GS18 Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 250mA (DC) Surface Mount SOD-80 QuadroMELF Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-80 Variant Package: Reel - TR Mounting: Surface Mount Family Name: BAV203 Categories: Discrete Semiconductor Products Case / Package: SOD-80 QuadroMELF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAV203-GS18-ND, BAV203-GS18GICT, BAV203-GS18GITR

Manufacturer: Vishay
Win Source Part Number: 863513-BAV203-GS18
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 250mA (DC) Surface Mount SOD-80 QuadroMELF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-80 Variant
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV203
Categories: Discrete Semiconductor Products
Case / Package: SOD-80 QuadroMELF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV203-GS18-ND, BAV203-GS18GICT, BAV203-GS18GITR

Buy Now Datasheet
Single Diodes - BAV203-GS18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV203-GS18GICT-ND
Single Diodes BAV203-GS18GICT-ND
Diode Standard 200V 250mA (DC) Surface Mount SOD-80 QuadroMELF

Diode Standard 200V 250mA (DC) Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Diodes - BAV203-GS18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV203-GS18GITR-ND
Single Diodes BAV203-GS18GITR-ND
Diode Standard 200V 250mA (DC) Surface Mount SOD-80 QuadroMELF

Diode Standard 200V 250mA (DC) Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Singapore, Singapore
250V 0.25A Diode and Rectifier
280-BAV203-GS18
250V 0.25A Diode and Rectifier 280-BAV203-GS18
Diode Small Signal Switching 250V 0.25A 2-Pin Quadro MELF SOD-80 T/R Product overview: BAV203-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV203-GS18 can be used for catalog matching and distributor lookup.

Diode Small Signal Switching 250V 0.25A 2-Pin Quadro MELF SOD-80 T/R Product overview: BAV203-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV203-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV203-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV203-GS18
Discrete Semiconductor Products - Diodes - Rectifiers BAV203-GS18
DIODE GP 200V 250MA SOD80

DIODE GP 200V 250MA SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 863513-BAV203-GS18 BAV203-GS18GICT-ND 280-BAV203-GS18 BAV203-GS18
Product Name Diodes, Rectifiers - Single - BAV203-GS18 Single Diodes 250V 0.25A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 200 V 250mA (DC) Surface Mount SOD-80 QuadroMELF
Tj 150 C (302 F) -65 C (-85 F)
Package Tape and Reel QuadroMELF; MELF; SOD-80
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data