Diode Small Signal Switching 250V 0.25A 2-Pin Quadro MELF SOD-80 T/R Product overview: BAV203-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV203-GS08 can be used for catalog matching and distributor lookup.
Vishay BAV203-GS08 Switching Diode
Vishay BAV203-GS08 Switching Diode
Vishay BAV203-GS08 Switching Diode
Manufacturer: Vishay
Win Source Part Number: 011032-BAV203-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 QuadroMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Diode Standard 200V 250mA Surface Mount SOD-80 QuadroMELF
Diode Standard 200V 250mA Surface Mount SOD-80 QuadroMELF
Diode Standard 200V 250mA Surface Mount SOD-80 QuadroMELF
SWITCH DIODE, 250V, 250mA, SOD-80; Diode Configuration:Single
DIODE GP 200V 250MA SOD80
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 280-BAV203-GS08 | 4433369 | 011032-BAV203-GS08 | BAV203-GS08GITR-ND | 32C8990 | BAV203-GS08 |
| Product Name | 250V 0.25A Diode and Rectifier | Switching Diodes | Diodes, Rectifiers - Single - BAV203-GS08 | Single Diodes | Switch Diode, 250V, 250Ma, Sod-80; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | QuadroMELF; MELF; SOD-80 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||
| Diode Applications | Switching | |||||
| Diode Type | Standard |