Manufacturer: Vishay
Win Source Part Number: 079515-BAV202-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 150V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 QuadroMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
200V 250mA Small Signal Diode, SOD-80, Surface Mount Product overview: BAV202-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 250mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 250mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV202-GS08 can be used for catalog matching and distributor lookup.
Diode Standard 150V 250mA (DC) Surface Mount SOD-80 QuadroMELF
Diode Standard 150V 250mA (DC) Surface Mount SOD-80 QuadroMELF
Diode Standard 150V 250mA (DC) Surface Mount SOD-80 QuadroMELF
SWITCH DIODE, 200V, 250mA, SOD-80, FULL REEL; Diode Configuration:Single
DIODE GP 150V 250MA SOD80
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 079515-BAV202-GS08 | 280-BAV202-GS08 | 112-BAV202-GS08CT-ND | 32C8988 | BAV202-GS08 |
| Product Name | Diodes, Rectifiers - Single - BAV202-GS08 | SMD 200V 250mA Diode and Rectifier | Single Diodes | Switch Diode, 200V, 250Ma, Sod-80, Full Reel; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | 1 volts | ||
| VR | 150 volts | ||||
| IR | 1.00E-4 mA | ||||
| trr | 50 ns | 50 ns |