Vishay Intertechnology, Inc. Single Diodes BAV201-GS08

Description
DIODE GP 100V 250MA SOD80
Request a Quote Datasheet
Description
DIODE GP 100V 250MA SOD80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-BAV201-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GP 100V 250MA SOD80

DIODE GP 100V 250MA SOD80

Buy Now Datasheet
Single Diodes - 112-BAV201-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 250MA SOD80

DIODE STANDARD 100V 250MA SOD80

Buy Now Datasheet
Single Diodes - 112-BAV201-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 250mA (DC) Surface Mount SOD-80 QuadroMELF

Diode Standard 100V 250mA (DC) Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
120V 0.25A Diode and Rectifier - 280-BAV201-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 0.25A Diode and Rectifier
280-BAV201-GS08
120V 0.25A Diode and Rectifier 280-BAV201-GS08
Diode Small Signal Switching 120V 0.25A 2-Pin Quadro MELF SOD-80 T/R Product overview: BAV201-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV201-GS08 can be used for catalog matching and distributor lookup.

Diode Small Signal Switching 120V 0.25A 2-Pin Quadro MELF SOD-80 T/R Product overview: BAV201-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV201-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switch Diode, 120V, 250Ma, Sod-80; Current Rating Vishay - 18M1750 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 120V, 250Ma, Sod-80; Current Rating Vishay
18M1750
Switch Diode, 120V, 250Ma, Sod-80; Current Rating Vishay 18M1750
SWITCH DIODE, 120V, 250mA, SOD-80; Current Rating:100mA; Diode Case Style:SOD-80; Diode Type:Small Signal; Forward Current If(AV):250mA; Forward Surge Current Ifsm Max:1A; Forward Voltage:1V; Forward Voltage VF Max:1V; No. of Pins:2 RoHS Compliant: Yes

SWITCH DIODE, 120V, 250mA, SOD-80; Current Rating:100mA; Diode Case Style:SOD-80; Diode Type:Small Signal; Forward Current If(AV):250mA; Forward Surge Current Ifsm Max:1A; Forward Voltage:1V; Forward Voltage VF Max:1V; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV201-GS08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV201-GS08
Discrete Semiconductor Products - Diodes - Rectifiers BAV201-GS08
DIODE GP 100V 250MA SOD80

DIODE GP 100V 250MA SOD80

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 112-BAV201-GS08CT-ND 280-BAV201-GS08 18M1750 BAV201-GS08
Product Name Single Diodes 120V 0.25A Diode and Rectifier Switch Diode, 120V, 250Ma, Sod-80; Current Rating Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -65 C (-85 F)
Package Tape and Reel QuadroMELF; MELF; SOD-80
RoHS Compliant RoHS RoHS
IO 0.2500 amps
Unlock Full Specs
to access all available technical data